- Brand : Kensington
- Product name : TBC
- Product code : 1500297
- Category : Cable Locks
- Data-sheet quality : created/standardized by Icecat
- Product views : 51575
- Info modified on : 11 Jul 2022 13:40:42
-
Long product name Kensington TBC
:
TFT Saver Single-Keyed Std. (Bulk 25)
-
Kensington TBC
:
Kensington are proud to introduce the brand new TFTSaver, the security cable specifically designed for Flat screen Monitors
TFTSaver specifically designed for Flat Screen Monitors, TFTSaver provides high performance protection that is easy to use. The unique design means that TFTSaver is compatible with virtually all Flat Screen Monitors on the market today.
- 2.55 Meter CAble is strong yet light weight
- Compatible with virtually all flat screen monitors
- Secure locking mechanism
- Simple, effective & easy to use
- Quick & easy to install -
Short summary description Kensington TBC
:
Kensington TBC, 1.8 m
-
Long summary description Kensington TBC
:
Kensington TBC. Cable length: 1.8 m
Embed the product datasheet into your content
Weight & dimensions | |
---|---|
Cable length | 1.8 m |