- Brand : Sparkle Technology
- Product name : GeForce GTX 285
- Product code : SXX2851024D3-VP
- Category : Graphics Cards
- Data-sheet quality : created/standardized by Icecat
- Product views : 7561
- Info modified on : 04 Apr 2019 10:15:53
-
Long product name Sparkle Technology GeForce GTX 285 NVIDIA 1 GB GDDR3
:
GeForce GTX285, 1024MB GDDR3, 648MHz, PCI-E, DirectX 10, OpenGL 2.1, 2560x1600
-
Short summary description Sparkle Technology GeForce GTX 285 NVIDIA 1 GB GDDR3
:
Sparkle Technology GeForce GTX 285, GeForce GTX 285, 1 GB, GDDR3, 512 bit, 2560 x 1600 pixels, PCI Express 2.0
-
Long summary description Sparkle Technology GeForce GTX 285 NVIDIA 1 GB GDDR3
:
Sparkle Technology GeForce GTX 285. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 285, Processor frequency: 648 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 512 bit, Memory clock speed: 2484 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active
Country | Distributor |
---|---|
|
1 distributor(s) |