Davilex Factuur Basic Accounting

  • Brand : Davilex
  • Product name : Factuur Basic
  • Product code : 87.12823.00504.0
  • Category : Financial & Accounting Software
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 285141
  • Info modified on : 07 Mar 2024 15:34:52
  • Short summary description Davilex Factuur Basic Accounting :

    Davilex Factuur Basic, Accounting, 1000 MB, 1.5GHz, 1024 MB, Windows 10 Home, Pro, Enterprise, Education Windows 8 (N), Pro (N), Enterprise Windows 7 Home..., DVD-ROM 1024 x 768

  • Long summary description Davilex Factuur Basic Accounting :

    Davilex Factuur Basic. Type: Accounting. Minimum storage drive space: 1000 MB, Minimum processor: 1.5GHz, Minimum RAM: 1024 MB. Platform: PC