- Brand : USRobotics
- Product name : USR015630-ACC
- Product code : USR015630-ACC
- GTIN (EAN/UPC) : 0738168040780
- Category : Power Adapters & Inverters
- Data-sheet quality : created/standardized by Icecat
- Product views : 19663
- Info modified on : 14 Mar 2023 16:48:51
-
Long product name USRobotics USR015630-ACC power adapter/inverter Black
:
USR015630-ACC, 9V, 1A
-
Short summary description USRobotics USR015630-ACC power adapter/inverter Black
:
USRobotics USR015630-ACC, 9 V, 1 A, Black
-
Long summary description USRobotics USR015630-ACC power adapter/inverter Black
:
USRobotics USR015630-ACC. Output voltage: 9 V, Output current: 1 A. Product colour: Black