- Brand : Tefal
- Product name : Grill/Oven 26 L
- Product code : 5221
- Category : Toaster Ovens
- Data-sheet quality : created/standardized by Icecat
- Product views : 47143
- Info modified on : 21 May 2021 14:18:20
-
Short summary description Tefal Grill/Oven 26 L White
:
Tefal Grill/Oven 26 L, White, Freestanding, Mechanical, 530 mm, 430 mm, 325 mm
-
Long summary description Tefal Grill/Oven 26 L White
:
Tefal Grill/Oven 26 L. Product colour: White, Appliance placement: Freestanding, Timer type: Mechanical. Width: 530 mm, Depth: 430 mm, Height: 325 mm
Embed the product datasheet into your content
Features | |
---|---|
Appliance placement | Freestanding |
Product colour | White |
Timer type | Mechanical |
Adjustable thermostat |
Weight & dimensions | |
---|---|
Width | 530 mm |
Depth | 430 mm |
Height | 325 mm |