A4Tech PK-636MA webcam 1.3 MP 640 x 480 pixels Black

  • Brand : A4Tech
  • Product name : PK-636MA
  • Product code : PK-636MA
  • Category : Webcams
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 20029
  • Info modified on : 04 Apr 2019 10:19:51
  • Long product name A4Tech PK-636MA webcam 1.3 MP 640 x 480 pixels Black :

    FreeCam Flexible & Portable

  • Short summary description A4Tech PK-636MA webcam 1.3 MP 640 x 480 pixels Black :

    A4Tech PK-636MA, 1.3 MP, 640 x 480 pixels, 30 fps, Black, CMOS, 32 MB

  • Long summary description A4Tech PK-636MA webcam 1.3 MP 640 x 480 pixels Black :

    A4Tech PK-636MA. Megapixel (approx.): 1.3 MP, Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Product colour: Black, Sensor type: CMOS. Minimum storage drive space: 32 MB, Compatible operating systems: - Windows