- Brand : Genius Computer Technology
- Product name : Traveler 900 Black
- Product code : 31030021103
- GTIN (EAN/UPC) : 0091163226369
- Category : Mice
- Data-sheet quality : created/standardized by Icecat
- Product views : 17224
- Info modified on : 04 Apr 2019 10:23:52
-
Long product name Genius Computer Technology Traveler 900 Black mouse RF Wireless Optical 1600 DPI
:
Traveler 900 Black, 1600/800 dpi, 2.4GHz, 2x AAA alkaline batteries
-
Short summary description Genius Computer Technology Traveler 900 Black mouse RF Wireless Optical 1600 DPI
:
Genius Computer Technology Traveler 900 Black, Optical, RF Wireless, 1600 DPI, Black
-
Long summary description Genius Computer Technology Traveler 900 Black mouse RF Wireless Optical 1600 DPI
:
Genius Computer Technology Traveler 900 Black. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons quantity: 5. Product colour: Black
Uk has collected 2 expert reviews for Genius Computer Technology Traveler 900 Black mouse RF Wireless Optical 1600 DPI and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
about.com
Updated:
2011-07-31 08:07:44
2011-07-31 08:07:44
Average rating:60
When you’re buying a travel or netbook mouse, the most important feature is clearly its size. You want it to be smaller than your average-sized mouse, but it can’t be so small that it’s uncomfortable to use for moderate periods of time. Make no mistake...