- Brand : Alco
- Product name : Maryland
- Product code : U902010
- Category : Table Lamps
- Data-sheet quality : created/standardized by Icecat
- Product views : 13379
- Info modified on : 04 Apr 2019 10:24:17
-
Long product name Alco Maryland table lamp Silver, White
:
Maryland lamp, silver/white
-
Short summary description Alco Maryland table lamp Silver, White
:
Alco Maryland, Silver, White, Metal, AC 220 - 240V 50Hz
-
Long summary description Alco Maryland table lamp Silver, White
:
Alco Maryland. Product colour: Silver, White, Material: Metal. Power requirements: AC 220 - 240V 50Hz