- Brand : Gembird
- Product name : Silver Shield programmable power outlet strip
- Product code : SIS-PMS-LAN
- Category : Surge Protectors
- Data-sheet quality : created/standardized by Icecat
- Product views : 7174
- Info modified on : 14 Jun 2019 12:52:10
-
Long product name Gembird Silver Shield programmable power outlet strip
:
Silver Shield programmable power outlet strip
-
Short summary description Gembird Silver Shield programmable power outlet strip
:
Gembird Silver Shield programmable power outlet strip, 50 - 60 Hz, Silver, 1 kg, 10 - 40 °C, 378 x 98 x 55 mm
-
Long summary description Gembird Silver Shield programmable power outlet strip
:
Gembird Silver Shield programmable power outlet strip. AC input frequency: 50 - 60 Hz. Product colour: Silver. Weight: 1 kg. Dimensions (WxDxH): 378 x 98 x 55 mm