- Brand : Kensington
- Product name : KENSINGTON BULK PACK COMBOSAVER COMBINATION PORTABLE NOTEBOOK LOCK
- Product code : K64594EU
- Category : Cable Locks
- Data-sheet quality : created/standardized by Icecat
- Product views : 37772
- Info modified on : 21 Jun 2018 17:01:53
-
Long product name Kensington BULK PACK COMBOSAVER COMBINATION PORTABLE NOTEBOOK LOCK
:
ComboSaver Combination Portable Notebook Lock x25
-
Kensington BULK PACK COMBOSAVER COMBINATION PORTABLE NOTEBOOK LOCK
:
Protect your notebook from theft wherever you go. This easy-to-use combination lock has a low-profile design and self-coiling cable for easy travel to keep notebooks securely anchored.
- Self-coiling cable extends from 3-in to 6-ft
- Slim-profile lock attaches to 99% of notebooks with patented T-bar locking mechanism
- Simple to set combination with easy view window and comfort grip dials
- 10,000 personalized combination codes
- SAFE-tested for greater security and peace of mind
- Online registration makes it easy to retrieve lost combinations
- Fits into the Kensington Security Slot found in 99 percent of notebook computers -
Short summary description Kensington BULK PACK COMBOSAVER COMBINATION PORTABLE NOTEBOOK LOCK
:
Kensington BULK PACK COMBOSAVER COMBINATION PORTABLE NOTEBOOK LOCK, 1.5 m, Combination lock, Stainless steel, Stainless steel
-
Long summary description Kensington BULK PACK COMBOSAVER COMBINATION PORTABLE NOTEBOOK LOCK
:
Kensington BULK PACK COMBOSAVER COMBINATION PORTABLE NOTEBOOK LOCK. Product colour: Stainless steel, Lock type: Combination lock, Material: Stainless steel. Cable length: 1.5 m
Features | |
---|---|
Product colour | Stainless steel |
Lock type | Combination lock |
Features | |
---|---|
Material | Stainless steel |
Weight & dimensions | |
---|---|
Cable length | 1.5 m |
Country | Distributor |
---|---|
|
1 distributor(s) |