- Brand : EFI
- Product name : Photo CPP340 Canvas Pro Plus
- Product code : 6020297420
- Category : Photo Paper
- Data-sheet quality : created/standardized by Icecat
- Product views : 4876
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name EFI Photo CPP340 Canvas Pro Plus photo paper
:
Photo CPP340 Canvas Pro Plus 10 sheets DIN A3
-
Short summary description EFI Photo CPP340 Canvas Pro Plus photo paper
:
EFI Photo CPP340 Canvas Pro Plus, 340 g/m², 520 µm, 99%, 15 - 30 °C, 40 - 60%, 10 sheets
-
Long summary description EFI Photo CPP340 Canvas Pro Plus photo paper
:
EFI Photo CPP340 Canvas Pro Plus. Media weight: 340 g/m², Printing media thickness: 520 µm, Opacity: 99%. Media sheets per package: 10 sheets, Paper dimensions: DIN A3: 297 x 420 mm