X-Rite ProfileMaker 5 aNy-Color Module Colour management

  • Brand : X-Rite
  • Product name : ProfileMaker 5 aNy-Color Module
  • Product code : PM5ANYCM
  • Category : Multimedia Software
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 11736
  • Info modified on : 07 Mar 2024 15:34:52
  • Long product name X-Rite ProfileMaker 5 aNy-Color Module Colour management :

    ProfileMaker 5 aNy-Color Module

  • Short summary description X-Rite ProfileMaker 5 aNy-Color Module Colour management :

    X-Rite ProfileMaker 5 aNy-Color Module, Colour management, 300 MB, 128 MB, Pentium II+, Power Macintosh G4/G5, Mac OS X 10.3+, Windows Vista, 2000, XP, 2003 Server

  • Long summary description X-Rite ProfileMaker 5 aNy-Color Module Colour management :

    X-Rite ProfileMaker 5 aNy-Color Module. Type: Colour management. Minimum storage drive space: 300 MB, Minimum RAM: 128 MB, Minimum processor: Pentium II+, Power Macintosh G4/G5