- Brand : X-Rite
- Product name : Eye-One iSis (Standard Size)
- Product code : EOIS
- Category : Spectrophotometers
- Data-sheet quality : created/standardized by Icecat
- Product views : 23644
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name X-Rite Eye-One iSis (Standard Size)
:
Eye-One iSis
-
Short summary description X-Rite Eye-One iSis (Standard Size)
:
X-Rite Eye-One iSis (Standard Size), 3.2 kg, 420 mm, 160 mm, 120 mm
-
Long summary description X-Rite Eye-One iSis (Standard Size)
:
X-Rite Eye-One iSis (Standard Size). Weight: 3.2 kg, Width: 420 mm, Depth: 160 mm