- Brand : X-Rite
- Product name : DensiEye 100
- Product code : DE100EPL
- Category : Densitometers
- Data-sheet quality : created/standardized by Icecat
- Product views : 48096
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name X-Rite DensiEye 100 densitometer Black, Blue
:
DensiEye 100 Status E Polar 3 mm Aperture
-
Short summary description X-Rite DensiEye 100 densitometer Black, Blue
:
X-Rite DensiEye 100, LCD, USB, AA, Alkaline, 400 g, 75 mm
-
Long summary description X-Rite DensiEye 100 densitometer Black, Blue
:
X-Rite DensiEye 100. Display: LCD. Interface: USB. Battery type: AA, Battery technology: Alkaline. Weight: 400 g, Width: 75 mm, Depth: 175 mm. Product colour: Black, Blue