Aqua ASV 2256 N 55.9 cm (22") WSXGA+ Black, Silver 300 cd/m²

  • Brand : Aqua
  • Product name : ASV 2256 N
  • Product code : ASV2256N
  • Category : TVs
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 24825
  • Info modified on : 15 Mar 2022 13:58:28
  • Long product name Aqua ASV 2256 N 55.9 cm (22") WSXGA+ Black, Silver 300 cd/m² :

    ASV 2256 N - Waterdicht & Volledige vrijheid. 22", 1680 x 1050, 16:10, 1000:1, 1 x D-Sub

  • Short summary description Aqua ASV 2256 N 55.9 cm (22") WSXGA+ Black, Silver 300 cd/m² :

    Aqua ASV 2256 N, 55.9 cm (22"), 1680 x 1050 pixels, WSXGA+, LCD, Black, Silver

  • Long summary description Aqua ASV 2256 N 55.9 cm (22") WSXGA+ Black, Silver 300 cd/m² :

    Aqua ASV 2256 N. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: WSXGA+, Display technology: LCD, Display brightness: 300 cd/m², Response time: 5 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:10. Product colour: Black, Silver