- Brand : Enlight
- Product name : ATX Tower 4102
- Product code : EN-4102/17-51-62
- Category : Computer Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 10447
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Enlight ATX Tower 4102 Midi Tower Silver 350 W
:
ATX Midi Tower 4102, 350W PSU
-
Short summary description Enlight ATX Tower 4102 Midi Tower Silver 350 W
:
Enlight ATX Tower 4102, Midi Tower, PC, Silver, ATX, 350 W, 190 mm
-
Long summary description Enlight ATX Tower 4102 Midi Tower Silver 350 W
:
Enlight ATX Tower 4102. Form factor: Midi Tower, Type: PC, Product colour: Silver. Power supply: 350 W. Width: 190 mm, Depth: 471 mm, Height: 434 mm. Ventilation fan(s): 92mm, Main board size: 12 x 9.6", Drive bays: 4 x 5.25", 1 x 3.5", 4 x 3.25"