- Brand : Aqua
- Product name : ASV1743N
- Product code : ASV1743N
- Category : TVs
- Data-sheet quality : created/standardized by Icecat
- Product views : 30844
- Info modified on : 15 Mar 2022 13:58:02
-
Short summary description Aqua ASV1743N TV 43.2 cm (17") WXGA 385 cd/m²
:
Aqua ASV1743N, 43.2 cm (17"), 1440 x 900 pixels, WXGA, LCD
-
Long summary description Aqua ASV1743N TV 43.2 cm (17") WXGA 385 cd/m²
:
Aqua ASV1743N. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 385 cd/m², Response time: 16 ms, Contrast ratio (typical): 400:1, Native aspect ratio: 16:9