- Brand : Tefal
- Product name : Express Compact Anticalc
- Product code : GV7095E0
- Category : Steam Ironing Stations
- Data-sheet quality : created/standardized by Icecat
- Product views : 69431
- Info modified on : 26 Nov 2023 15:19:01
-
Long product name Tefal Express Compact Anticalc 1.4 L Blue, White
:
Express Compact Anti-calc, 1.4 l, 120 g/min
-
Tefal Express Compact Anticalc 1.4 L Blue, White
:
Compact steam station of the Express range with the Anti-calc scale collector.
- Performances guaranteed in time and increased lifetime thanks to Anti-calc, a unique system which enables to collect the scale very easily;
- Iron Lock System: easy to carry, immediate storage;
- High pressure and powerful steam output;
- Extra large 1.4 l water tank in a compact volume;
- Steam pressure 4,5 bar;
- Steam output 120g/min;
- Electrical cord storage;
- Steam cord clip;
- Rinsing boiler light;
- Product weight: 4.3 Kg;
- Product dimensions: 390x250x285. -
Short summary description Tefal Express Compact Anticalc 1.4 L Blue, White
:
Tefal Express Compact Anticalc, 4.5 bar, 1.4 L, 120 g/min, Blue, White, 2 min
-
Long summary description Tefal Express Compact Anticalc 1.4 L Blue, White
:
Tefal Express Compact Anticalc. Maximum steam pressure: 4.5 bar, Water tank capacity: 1.4 L, Continuous steam performance: 120 g/min
Features | |
---|---|
Maximum steam pressure | 4.5 bar |
Water tank capacity | 1.4 L |
Heating time | 2 min |
Continuous steam performance | 120 g/min |
Features | |
---|---|
Vertical steam function | |
Product colour | Blue, White |
Ergonomics | |
---|---|
Cord storage |
2013-07-01 03:46:49