- Brand : Zalman
- Product name : GS1000 Plus
- Product code : GS1000PLUSBL
- Category : Computer Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 29762
- Info modified on : 21 Apr 2020 11:28:07
-
Long product name Zalman GS1000 Plus Full Tower Black
:
GS1000 Plus - Black - Full-Tower - Aluminum
-
Zalman GS1000 Plus Full Tower Black
:
Full tower case armed with expandability and convenience.
-
Short summary description Zalman GS1000 Plus Full Tower Black
:
Zalman GS1000 Plus, Full Tower, PC, Black, ATX, EATX, Aluminium, 2x 92 mm
-
Long summary description Zalman GS1000 Plus Full Tower Black
:
Zalman GS1000 Plus. Form factor: Full Tower, Type: PC, Product colour: Black. Front fans installed: 2x 92 mm, Front fans diameters supported: 92 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 3.5". Width: 260 mm, Depth: 640 mm, Height: 570 mm
Embed the product datasheet into your content
Design | |
---|---|
Material | Aluminium |
Form factor | Full Tower |
Type | PC |
Product colour | Black |
Supported motherboard form factors | ATX, EATX |
Number of 3.5" bays | 6 |
Number of 5.25" bays | 4 |
Number of expansion slots | 7 |
Side window |
Power supply | |
---|---|
Power supply included |
Ports & interfaces | |
---|---|
Audio input | |
Audio output | |
USB 2.0 ports quantity | 2 |
eSATA ports quantity | 1 |
Cooling | |
---|---|
Front fans installed | 2x 92 mm |
Cooling | |
---|---|
Number of front fans supported (max) | 2 |
Front fans diameters supported | 92 mm |
Rear fans installed | 1x 120 mm |
Rear fans diameters supported | 120 mm |
Top fans installed | 1x 120 mm |
Number of top fans supported (max) | 2 |
Top fans diameters supported | 120 mm |
Number of bottom fans supported (max) | 2 |
Bottom fans diameters supported | 120 mm |
Storage | |
---|---|
Supported HDD sizes | 3.5" |
Weight & dimensions | |
---|---|
Width | 260 mm |
Depth | 640 mm |
Height | 570 mm |
Weight | 13.5 kg |
Uk has collected 3 expert reviews for Zalman GS1000 Plus Full Tower Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
Its been a little over a year since we looked at a case from Zalman. In fact, the last case we looked at was the precursor to the case we have on the bench today - the GS1000 Plus. Last August we looked at the GS1000 case and found the overall desi...
Computerpoweruser.com
Updated:
2011-09-25 03:43:08
2011-09-25 03:43:08
Average rating:70
Moreover, the tower comes ready to hold eight 3.5-inch hard drives, but there are no mounting accommodations for higher-performing 2.5-inch SSDs. There’s a handled mounting bracket for the power supply but not the motherboard tray. The elevated top vent is stylish and a welcome...
N/AThere's no such thing as the perfect case. In fact I discussed this very question in a but that doesn't mean that very, very good cases can't be found. Air-cooled cases have been around pretty much since the dawn of the PC (early models didn't...