Hanvon WISEreader N526 e-book reader Touchscreen 0.5 GB White

  • Brand : Hanvon
  • Product name : WISEreader N526
  • Product code : HN503S-WH
  • Category : E-Book Readers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 32253
  • Info modified on : 06 Jul 2022 00:07:13
  • Long product name Hanvon WISEreader N526 e-book reader Touchscreen 0.5 GB White :

    WISEreader N526, 5", 4GB

  • Short summary description Hanvon WISEreader N526 e-book reader Touchscreen 0.5 GB White :

    Hanvon WISEreader N526, 12.7 cm (5"), 600 x 800 pixels, epub, pdf, MP3, WAV, WMA, BMP, GIF, JPG, PNG, TIF, 0.5 GB

  • Long summary description Hanvon WISEreader N526 e-book reader Touchscreen 0.5 GB White :

    Hanvon WISEreader N526. Display diagonal: 12.7 cm (5"), Display resolution: 600 x 800 pixels. Document formats supported: epub, pdf, Audio formats supported: MP3, WAV, WMA, Image formats supported: BMP, GIF, JPG, PNG, TIF. Internal storage capacity: 0.5 GB, Compatible memory cards: SD. Built-in processor: JZ4740, Processor frequency: 336 MHz. Product colour: White

Reviews
Updated:
2011-09-26 16:03:05
Average rating:100
Uk has collected 2 expert reviews for Hanvon WISEreader N526 e-book reader Touchscreen 0.5 GB White and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.