- Brand : Hama
- Product name : aha "aha:" Memory Card Case, botanic
- Product code : 00095787
- Category : Memory Card Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 7414
- Info modified on : 07 Jun 2019 15:26:31
-
Long product name Hama aha "aha:" , botanic memory card case Microfibre
:
aha "aha:" Memory Card Case, botanic
-
Short summary description Hama aha "aha:" , botanic memory card case Microfibre
:
Hama aha "aha:" Memory Card Case, botanic, Microfibre, 80 mm, 115 mm, 10 mm
-
Long summary description Hama aha "aha:" , botanic memory card case Microfibre
:
Hama aha "aha:" Memory Card Case, botanic. Material: Microfibre. Width: 80 mm, Depth: 115 mm, Height: 10 mm