- Brand : Kingpin Screens
- Product name : Lite Manual Screen
- Product code : KIN-LMS150-16:9
- Category : Projection Screens
- Data-sheet quality : created/standardized by Icecat
- Product views : 11519
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Kingpin Screens Lite Manual Screen projection screen 160 cm (63") 16:9
:
KIN-LMS150-16:9
-
Short summary description Kingpin Screens Lite Manual Screen projection screen 160 cm (63") 16:9
:
Kingpin Screens Lite Manual Screen, 160 cm (63"), 140 cm, 78.8 cm, 16:9
-
Long summary description Kingpin Screens Lite Manual Screen projection screen 160 cm (63") 16:9
:
Kingpin Screens Lite Manual Screen. Diagonal: 160 cm (63"), Viewable screen width (W): 140 cm, Viewable screen height (H): 78.8 cm, Native aspect ratio: 16:9