- Brand : Kingpin Screens
- Product name : Lite Manual Screen
- Product code : KIN-LMS180-4:3
- Category : Projection Screens
- Data-sheet quality : created/standardized by Icecat
- Product views : 11811
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Kingpin Screens Lite Manual Screen projection screen 2.13 m (84") 4:3
:
KIN-LMS180-4:3
-
Short summary description Kingpin Screens Lite Manual Screen projection screen 2.13 m (84") 4:3
:
Kingpin Screens Lite Manual Screen, 2.13 m (84"), 170 cm, 127.5 cm, 4:3
-
Long summary description Kingpin Screens Lite Manual Screen projection screen 2.13 m (84") 4:3
:
Kingpin Screens Lite Manual Screen. Diagonal: 2.13 m (84"), Viewable screen width (W): 170 cm, Viewable screen height (H): 127.5 cm, Native aspect ratio: 4:3