- Brand : Kingpin Screens
- Product name : Lite Manual Screen
- Product code : KIN-LMS210-16:9
- GTIN (EAN/UPC) : 7350020020827
- Category : Projection Screens
- Data-sheet quality : created/standardized by Icecat
- Product views : 15453
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Kingpin Screens Lite Manual Screen projection screen 2.29 m (90") 16:9
:
KIN-LMS210-16:9
-
Short summary description Kingpin Screens Lite Manual Screen projection screen 2.29 m (90") 16:9
:
Kingpin Screens Lite Manual Screen, 2.29 m (90"), 2 m, 112.5 cm, 16:9
-
Long summary description Kingpin Screens Lite Manual Screen projection screen 2.29 m (90") 16:9
:
Kingpin Screens Lite Manual Screen. Diagonal: 2.29 m (90"), Viewable screen width (W): 2 m, Viewable screen height (H): 112.5 cm, Native aspect ratio: 16:9
Country | Distributor |
---|---|
|
2 distributor(s) |