- Brand : Kingpin Screens
- Product name : Lite Manual Screen
- Product code : KIN-LMS210-4:3
- Category : Projection Screens
- Data-sheet quality : created/standardized by Icecat
- Product views : 20190
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Kingpin Screens Lite Manual Screen projection screen 2.49 m (98") 4:3
:
KIN-LMS210-4:3
-
Short summary description Kingpin Screens Lite Manual Screen projection screen 2.49 m (98") 4:3
:
Kingpin Screens Lite Manual Screen, 2.49 m (98"), 2 m, 150 cm, 4:3
-
Long summary description Kingpin Screens Lite Manual Screen projection screen 2.49 m (98") 4:3
:
Kingpin Screens Lite Manual Screen. Diagonal: 2.49 m (98"), Viewable screen width (W): 2 m, Viewable screen height (H): 150 cm, Native aspect ratio: 4:3