- Brand : Kingpin Screens
- Product name : Lite Manual Screen
- Product code : KIN-LMS240-16:9
- Category : Projection Screens
- Data-sheet quality : created/standardized by Icecat
- Product views : 14386
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Kingpin Screens Lite Manual Screen projection screen 2.64 m (104") 16:9
:
KIN-LMS240-16:9
-
Short summary description Kingpin Screens Lite Manual Screen projection screen 2.64 m (104") 16:9
:
Kingpin Screens Lite Manual Screen, 2.64 m (104"), 2.3 m, 129.4 cm, 16:9
-
Long summary description Kingpin Screens Lite Manual Screen projection screen 2.64 m (104") 16:9
:
Kingpin Screens Lite Manual Screen. Diagonal: 2.64 m (104"), Viewable screen width (W): 2.3 m, Viewable screen height (H): 129.4 cm, Native aspect ratio: 16:9