- Brand : Kingpin Screens
- Product name : Lite Manual Screen
- Product code : KIN-LMS240-4:3
- Category : Projection Screens
- Data-sheet quality : created/standardized by Icecat
- Product views : 8735
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Kingpin Screens Lite Manual Screen projection screen 2.87 m (113") 4:3
:
KIN-LMS240-4:3
-
Short summary description Kingpin Screens Lite Manual Screen projection screen 2.87 m (113") 4:3
:
Kingpin Screens Lite Manual Screen, 2.87 m (113"), 2.3 m, 172.5 cm, 4:3
-
Long summary description Kingpin Screens Lite Manual Screen projection screen 2.87 m (113") 4:3
:
Kingpin Screens Lite Manual Screen. Diagonal: 2.87 m (113"), Viewable screen width (W): 2.3 m, Viewable screen height (H): 172.5 cm, Native aspect ratio: 4:3