Panasonic TH-85PF12EK TV 2.16 m (85") Full HD Black

  • Brand : Panasonic
  • Product name : TH-85PF12EK
  • Product code : TH-85PF12EK
  • Category : TVs
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 11469
  • Info modified on : 21 Oct 2022 10:14:32
  • Short summary description Panasonic TH-85PF12EK TV 2.16 m (85") Full HD Black :

    Panasonic TH-85PF12EK, 2.16 m (85"), 1920 x 1080 pixels, Full HD, Plasma, Black

  • Long summary description Panasonic TH-85PF12EK TV 2.16 m (85") Full HD Black :

    Panasonic TH-85PF12EK. Display diagonal: 2.16 m (85"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Native aspect ratio: 16:9. Product colour: Black