- Brand : 3L
- Product name : Convention Badges incl. Lanyard + A4 Inserts. 112x96 mm. 10 pcs.
- Product code : 11163
- Category : Identity Badges & Badge Holders
- Data-sheet quality : created/standardized by Icecat
- Product views : 13675
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name 3L Convention Badges incl. Lanyard + A4 Inserts. 112x96 mm. 10 pcs. 10 pc(s)
:
Convention Badges incl. Lanyard + A4 Inserts. Inner: 100x78mm. Outer:112x96 mm. Packaging: 10 pcs
-
Short summary description 3L Convention Badges incl. Lanyard + A4 Inserts. 112x96 mm. 10 pcs. 10 pc(s)
:
3L Convention Badges incl. Lanyard + A4 Inserts. 112x96 mm. 10 pcs., 10 cm, 7.8 cm, 112 mm, 96 mm, 10 pc(s)
-
Long summary description 3L Convention Badges incl. Lanyard + A4 Inserts. 112x96 mm. 10 pcs. 10 pc(s)
:
3L Convention Badges incl. Lanyard + A4 Inserts. 112x96 mm. 10 pcs.. Inner width: 10 cm, Inner height: 7.8 cm, Width: 112 mm. Quantity per pack: 10 pc(s)