- Brand : HP
- Product name : 40gs
- Product code : F2225AA
- GTIN (EAN/UPC) : 0882780045217
- Category : Calculators
- Data-sheet quality : created/standardized by Icecat
- Product views : 63433
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : 1-year
-
Long product name HP 40gs calculator Pocket Scientific Black, Silver
:
HP 40gs Graphing Calculator
-
HP 40gs calculator Pocket Scientific Black, Silver
:
The HP 40gs Graphing Calculator has been specifically designed with both students and teachers in mind. As your calculations become more and more intricate, the HP 40gs makes solving them easy with a built-in Computer Algebra System (CAS). CAS delivers dynamic symbolic manipulation and numeric solving so you can easily perform complex arithmetric or calculus functions.
Easy programming to create custom aplets using formulas and equations, to assist with learning
Interactive history, notes and sketch capabilities to review and interact with data
Features
Built for performance
- Dynamic split screen with adjustable contrast for greater readability
- 256KB total memory for greater storage capacity and increased performance
- 600+ built-in functions plus powerful HP Solve and other innovative applications
- Built-in library of 29 constants and easy metric unit conversions- ideal for math and science
- USB or serial ports for connecting to PCs and other devices to download, print and share data
Math features include
- Algebra features: factorization, expansion, substitution, systems of linear equations, linear algebra and matrices, among others
- Trigonometry (trigonometry functions/inverses and Hyperbolic functions/inverses, degrees, radians)
- Lists and sequences
- Exponential and logarithmic functions
- Permutations, combinations and factorials -
Short summary description HP 40gs calculator Pocket Scientific Black, Silver
:
HP 40gs, Pocket, Scientific, 15 digits, Flash, Battery, Black, Silver
-
Long summary description HP 40gs calculator Pocket Scientific Black, Silver
:
HP 40gs. Form factor: Pocket, Type: Scientific. Digits: 15 digits, Display number of lines: 10 lines, Display number of characters: 33. Memory registers: 9, Storage media type: Flash. USB port, USB 2.0 ports quantity: 1. Power source: Battery. Product colour: Black, Silver
Design | |
---|---|
Form factor | |
Type | Scientific |
Product colour | Black, Silver |
Housing material | Plastic |
Control type | Buttons |
Performance | |
---|---|
Built-in processor | 75Mhz ARM9 |
USB port | |
USB 2.0 ports quantity | 1 |
Operation | 750 |
Display | |
---|---|
Display type | LCD |
Display tilting | |
Display resolution | 131 x 64 pixels |
Display number of lines | 10 lines |
Display number of characters | 33 |
Backlight display | |
Second display | |
Digits | 15 digits |
Memory | |
---|---|
Storage media type | Flash |
Memory registers | 9 |
Flash memory | 2 MB |
RAM capacity | 0.256 MB |
Power | |
---|---|
Power source | Battery |
Number of batteries supported | 5 |
Battery type | AAA, CR2032 |
Auto power off | |
Auto power off after | 5 min |
Battery life (max) | 65 h |
Weight & dimensions | |
---|---|
Width | 94 mm |
Depth | 187 mm |
Height | 31 mm |
Weight | 249 g |
Packaging data | |
---|---|
Cables included | USB |
Other features | |
---|---|
I/O ports | Serial |