- Brand : Panasonic
- Product name : TH-85PF12E
- Product code : TH-85PF12E
- Category : TVs
- Data-sheet quality : created/standardized by Icecat
- Product views : 67776
- Info modified on : 02 Dec 2020 14:41:42
-
Long product name Panasonic TH-85PF12E TV 2.16 m (85") Full HD Black
:
TH-85PF12E, 85", Full HD Plasma Display, 1920 x 1080, 40000:1, RS-232C, LAN, DVI-D, Black
-
Short summary description Panasonic TH-85PF12E TV 2.16 m (85") Full HD Black
:
Panasonic TH-85PF12E, 2.16 m (85"), 1920 x 1080 pixels, Full HD, Plasma, Black
-
Long summary description Panasonic TH-85PF12E TV 2.16 m (85") Full HD Black
:
Panasonic TH-85PF12E. Display diagonal: 2.16 m (85"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Native aspect ratio: 16:9. Product colour: Black
Country | Distributor |
---|---|
|
1 distributor(s) |