- Brand : Maped
- Product name : Technic 300
- Product code : 011300
- GTIN (EAN/UPC) : 3154140113001
- Category : Erasers
- Data-sheet quality : created/standardized by Icecat
- Product views : 14906
- Info modified on : 29 Nov 2019 20:44:19
-
Short summary description Maped Technic 300 eraser White 36 pc(s)
:
Maped Technic 300, White, 39 mm, 18 mm, 12 mm, 36 pc(s)
-
Long summary description Maped Technic 300 eraser White 36 pc(s)
:
Maped Technic 300. Product colour: White. Width: 39 mm, Depth: 18 mm, Height: 12 mm. Quantity per pack: 36 pc(s)