- Brand : Edding
- Product name : T25
- Product code : T25-B
- Category : Marker Refills
- Data-sheet quality : created/standardized by Icecat
- Product views : 8013
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Edding T25 marker refill Blue 30 ml
:
T25, 30ml, Blue
-
Short summary description Edding T25 marker refill Blue 30 ml
:
Edding T25, Blue, 30 ml
-
Long summary description Edding T25 marker refill Blue 30 ml
:
Edding T25. Writing colours: Blue, Capacity: 30 ml