- Brand : Carioca
- Product name : Cromatex
- Product code : 40957
- GTIN (EAN/UPC) : 8003511409579
- Category : Felt Pens
- Data-sheet quality : created/standardized by Icecat
- Product views : 25253
- Info modified on : 27 Jun 2019 17:30:43
- Product Brochure/Datasheet (0.8 MB)
-
Long product name Carioca Cromatex felt pen Extra Bold Multicolour 12 pc(s)
:
Paperboard box with hang hole, 12
-
Short summary description Carioca Cromatex felt pen Extra Bold Multicolour 12 pc(s)
:
Carioca Cromatex, Extra Bold, Multicolour, Bullet tip, 6 mm, Round, Italy
-
Long summary description Carioca Cromatex felt pen Extra Bold Multicolour 12 pc(s)
:
Carioca Cromatex. Point type: Extra Bold, Writing colours: Multicolour, Tip type: Bullet tip. Quantity per pack: 12 pc(s), Package type: Cardboard box. Master (outer) case width: 330 mm, Master (outer) case length: 380 mm, Master (outer) case height: 245 mm