- Brand : Koh-I-Noor
- Product name : Arcostar
- Product code : S5010-517
- Category : Table Lamps
- Data-sheet quality : created/standardized by Icecat
- Product views : 8281
- Info modified on : 04 Apr 2019 10:49:41
-
Long product name Koh-I-Noor Arcostar table lamp Black
:
Arcostar Fluorescent Desk Lamp Black
-
Short summary description Koh-I-Noor Arcostar table lamp Black
:
Koh-I-Noor Arcostar, Black, Aluminium, 8000 h, AC 230V 50Hz
-
Long summary description Koh-I-Noor Arcostar table lamp Black
:
Koh-I-Noor Arcostar. Product colour: Black, Material: Aluminium. Service life of lamp: 8000 h. Power requirements: AC 230V 50Hz