Hanvon WISEreader N518 e-book reader Black

  • Brand : Hanvon
  • Product name : WISEreader N518
  • Product code : WISEREADER N518 WEISS
  • Category : E-Book Readers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 20559
  • Info modified on : 07 Mar 2024 15:34:52
  • Long product name Hanvon WISEreader N518 e-book reader Black :

    WISEreader N518 - 5"

  • Short summary description Hanvon WISEreader N518 e-book reader Black :

    Hanvon WISEreader N518, 12.7 cm (5"), 600 x 800 pixels, epub, pdf, MP3, WAV, WMA, BMP, GIF, JPG, PNG, TIF, SD

  • Long summary description Hanvon WISEreader N518 e-book reader Black :

    Hanvon WISEreader N518. Display diagonal: 12.7 cm (5"), Display resolution: 600 x 800 pixels. Document formats supported: epub, pdf, Audio formats supported: MP3, WAV, WMA, Image formats supported: BMP, GIF, JPG, PNG, TIF. Compatible memory cards: SD. Interface type: USB 2.0. Product colour: Black

Reviews
Updated:
2011-08-17 11:33:06
Average rating:70
Uk has collected 1 expert review for Hanvon WISEreader N518 e-book reader Black and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
pcadvisor.co.uk
Updated:
2011-08-17 11:33:06
Average rating:70
Product Code: WISEREADER The Hanvon N518 is a touchscreen e-reader that packs a lot of function into a small space. With the N518 Havon has taken a regular 5in electronic e-book reader and packed in a wealth of functionality. But is it a case of too...
  • The Hanvon N518 is a good electronic book reader, and you have to credit Hanvon with packing a lot of functionality into such a small space. We're also impressed with the executive leather look of the device, which comes as a relief from many of the A...