Balay 3BI-847 cooker hood Wall-mounted Silver 750 m³/h

  • Brand : Balay
  • Product name : 3BI-847
  • Product code : 3BI-847
  • GTIN (EAN/UPC) : 4242006181598
  • Category : Cooker Hoods
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 9453
  • Info modified on : 21 Oct 2022 10:14:32
  • Short summary description Balay 3BI-847 cooker hood Wall-mounted Silver 750 m³/h :

    Balay 3BI-847, 750 m³/h, Recirculating, 57 dB, Wall-mounted, Silver, Buttons

  • Long summary description Balay 3BI-847 cooker hood Wall-mounted Silver 750 m³/h :

    Balay 3BI-847. Maximum extraction power: 750 m³/h, Type of extraction: Recirculating, Noise level: 57 dB. Type: Wall-mounted, Product colour: Silver, Control type: Buttons. Bulb power: 40 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Motor power: 300 W, Power consumption (typical): 340 W. Width: 400 mm, Depth: 400 mm, Height: 780 mm

Similar products
Balay
Product: 3BC-998
Product code: 3BC-998
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Balay
Product: 3BC-898 XAD
Product code: 3BC898XAD
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Balay
Product: 3BC-8560
Product code: 3BC-8560
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Balay
Product: 3BC-8590
Product code: 3BC-8590
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Balay
Product: 3BC-847
Product code: 3BC-847
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Balay
Product: 3BI-897
Product code: 3BI-897
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Balay
Product: 3BI-898
Product code: 3BI-898
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Balay
Product: 3BI-8128
Product code: 3BI-8128
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Balay
Product: 3BI-999
Product code: 3BI-999
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Balay
Product: 3BI-9129
Product code: 3BI-9129
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)