- Brand : X-Rite
- Product name : 504 SpectroDensitometer
- Product code : 504X/LP
- Category : Densitometers
- Data-sheet quality : created/standardized by Icecat
- Product views : 10030
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name X-Rite 504 SpectroDensitometer densitometer Grey
:
504 SpectroDensitometer 3.4mm app. Polar
-
Short summary description X-Rite 504 SpectroDensitometer densitometer Grey
:
X-Rite 504 SpectroDensitometer, LCD, RS232, Nickel-Metal Hydride (NiMH), 1.05 kg, 197 mm, 76 mm
-
Long summary description X-Rite 504 SpectroDensitometer densitometer Grey
:
X-Rite 504 SpectroDensitometer. Display: LCD. Interface: RS232. Battery technology: Nickel-Metal Hydride (NiMH). Weight: 1.05 kg, Width: 197 mm, Depth: 76 mm. Product colour: Grey