Hanvon WirelessTablet graphic tablet Black 4000 lpi 152 x 101 mm

  • Brand : Hanvon
  • Product name : WirelessTablet
  • Product code : WL 0604
  • Category : Graphic Tablets
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 21669
  • Info modified on : 04 Apr 2019 10:55:39
  • Long product name Hanvon WirelessTablet graphic tablet Black 4000 lpi 152 x 101 mm :

    WirelessTablet - 4000 LPI

  • Short summary description Hanvon WirelessTablet graphic tablet Black 4000 lpi 152 x 101 mm :

    Hanvon WirelessTablet, Wireless, 4000 lpi, 152 x 101 mm, 7 mm, 2 m, Black

  • Long summary description Hanvon WirelessTablet graphic tablet Black 4000 lpi 152 x 101 mm :

    Hanvon WirelessTablet. Connectivity technology: Wireless, Resolution: 4000 lpi, Working area: 152 x 101 mm. Cable length: 2 m. Product colour: Black. Battery life (max): 48 h. Pen weight: 10.1 g