- Brand : LG
- Product name : M4224CCBA
- Product code : M4224CCBA
- GTIN (EAN/UPC) : 8808992744740
- Category : Signage Displays
- Data-sheet quality : created/standardized by Icecat
- Product views : 43138
- Info modified on : 02 Dec 2020 11:37:47
-
Long product name LG M4224CCBA Signage Display Digital signage flat panel 106.7 cm (42") 700 cd/m² Full HD Black
:
M4224CCBA - 42", 3000:1, H/V 178/178, colors 10.6M, 16:9, 700 cd/m2, VESA 600 x 400 (AP-WX60)
-
LG M4224CCBA Signage Display Digital signage flat panel 106.7 cm (42") 700 cd/m² Full HD Black
:
Ideal for Public Information Display260
The large screen, coupled with it's high brightness and multitude of features, makes it well suited for giving information to large group of people.
RS-232C Multi-Monitor Connectivity
RS-232C enables remote controlling of multiple monitors with a single computer. User can control the power, contrast, brightness, volume, etc with a single computer source by connecting cables among displays.
Multiple Feature
HDCP, Lamp Fault Sensor, Heat Sensor, Power Indicator, ISM Method, Picture mode, Sound mode, Scheduling, tiling, DPM mode, Power on delay -
Short summary description LG M4224CCBA Signage Display Digital signage flat panel 106.7 cm (42") 700 cd/m² Full HD Black
:
LG M4224CCBA, Digital signage flat panel, 106.7 cm (42"), 1920 x 1080 pixels
-
Long summary description LG M4224CCBA Signage Display Digital signage flat panel 106.7 cm (42") 700 cd/m² Full HD Black
:
LG M4224CCBA. Product design: Digital signage flat panel. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Product colour: Black
Display | |
---|---|
Display diagonal | 106.7 cm (42") |
Display resolution | 1920 x 1080 pixels |
Display brightness | 700 cd/m² |
HD type | Full HD |
Response time | 9 ms |
Contrast ratio (typical) | 3000:1 |
Viewing angle, horizontal | 178° |
Viewing angle, vertical | 178° |
Ports & interfaces | |
---|---|
HDMI ports quantity | 1 |
DVI-D ports quantity | 1 |
Composite video out | 1 |
Component video (YPbPr/YCbCr) in | 1 |
Audio | |
---|---|
RMS rated power | 10 W |
Design | |
---|---|
Product design | Digital signage flat panel |
Product colour | Black |
Panel mounting interface | 600 x 400 mm |
Performance | |
---|---|
TV tuner integrated |
Power | |
---|---|
Power consumption (typical) | 220 W |
Weight & dimensions | |
---|---|
Width | 995.7 mm |
Depth | 114 mm |
Height | 587 mm |
Weight | 21.4 kg |
Width (with stand) | 995.7 mm |
Depth (with stand) | 292 mm |
Height (with stand) | 676 mm |
Weight (with stand) | 24.6 kg |
Other features | |
---|---|
Aspect ratio | 16:9 |
Audio input | |
Audio output | |
Cable lock slot | |
Digital horizontal frequency | 30 - 83 kHz |
Digital vertical frequency | 56 - 75 Hz |
Headphone outputs | 1 |
Built-in camera |
Country | Distributor |
---|---|
|
1 distributor(s) |