- Brand : Teka
- Product name : HE 510 Negro
- Product code : 41509013
- GTIN (EAN/UPC) : 8421152063644
- Category : Ovens
- Data-sheet quality : created/standardized by Icecat
- Product views : 26413
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description Teka HE 510 Negro 56 L Black
:
Teka HE 510 Negro, Electric, 56 L, Black, 230 V, 50 - 60 Hz, 595 mm
-
Long summary description Teka HE 510 Negro 56 L Black
:
Teka HE 510 Negro. Oven type: Electric, Total oven(s) interior capacity: 56 L. Product colour: Black. AC input voltage: 230 V, AC input frequency: 50 - 60 Hz. Width: 595 mm, Height: 595 mm