- Brand : Prolimatech
- Product name : Fan wire clip 120mm x 38mm
- Product code : 12038
- Category : Computer Cooling System Parts & Accessories
- Data-sheet quality : created/standardized by Icecat
- Product views : 19405
- Info modified on : 04 Apr 2019 10:58:15
-
Long product name Prolimatech Fan wire clip 120mm x 38mm
:
Fan wire clip 120mm x 38mm
-
Short summary description Prolimatech Fan wire clip 120mm x 38mm
:
Prolimatech Fan wire clip 120mm x 38mm, 120 x 38 x 0 mm
-
Long summary description Prolimatech Fan wire clip 120mm x 38mm
:
Prolimatech Fan wire clip 120mm x 38mm. Dimensions (WxDxH): 120 x 38 x 0 mm