- Brand : Prolimatech
- Product name : Fan wire clip 120mm x 25mm
- Product code : 12025
- Category : Computer Cooling System Parts & Accessories
- Data-sheet quality : created/standardized by Icecat
- Product views : 18337
- Info modified on : 16 Dec 2022 16:33:13
-
Long product name Prolimatech Fan wire clip 120mm x 25mm
:
Fan wire clip 120mm x 25mm
-
Short summary description Prolimatech Fan wire clip 120mm x 25mm
:
Prolimatech Fan wire clip 120mm x 25mm, 120 x 25 x 0 mm
-
Long summary description Prolimatech Fan wire clip 120mm x 25mm
:
Prolimatech Fan wire clip 120mm x 25mm. Dimensions (WxDxH): 120 x 25 x 0 mm