- Brand : Carat
- Product name : Li-467
- Product code : 13467
- GTIN (EAN/UPC) : 4009177134675
- Category : Camera/Camcorder Batteries
- Data-sheet quality : created/standardized by Icecat
- Product views : 7279
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Carat Li-467 Lithium-Ion (Li-Ion) 1500 mAh
:
Li-467 Akku Sony NP-FH70
-
Short summary description Carat Li-467 Lithium-Ion (Li-Ion) 1500 mAh
:
Carat Li-467, 1500 mAh, 7.4 V, Lithium-Ion (Li-Ion)
-
Long summary description Carat Li-467 Lithium-Ion (Li-Ion) 1500 mAh
:
Carat Li-467. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1500 mAh, Compatible products: Sony NP-FH70