- Brand : Carat
- Product name : Li-468
- Product code : 13468
- GTIN (EAN/UPC) : 4009177134682
- Category : Camera/Camcorder Batteries
- Data-sheet quality : created/standardized by Icecat
- Product views : 8618
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Carat Li-468 Lithium-Ion (Li-Ion) 3300 mAh
:
Li-468 Akku Sony NP-FH100
-
Short summary description Carat Li-468 Lithium-Ion (Li-Ion) 3300 mAh
:
Carat Li-468, 3300 mAh, 7.4 V, Lithium-Ion (Li-Ion)
-
Long summary description Carat Li-468 Lithium-Ion (Li-Ion) 3300 mAh
:
Carat Li-468. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 3300 mAh, Compatible products: Sony NP-FH100