Sedna USB 2 ports KVM switch Grey

  • Brand : Sedna
  • Product name : USB 2 ports KVM Switch
  • Product code : SE-KVM-USB-2
  • Category : KVM Switches
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 16645
  • Info modified on : 04 Apr 2019 11:02:20
  • Long product name Sedna USB 2 ports KVM switch Grey :

    USB 2 ports KVM Switch

  • Short summary description Sedna USB 2 ports KVM switch Grey :

    Sedna USB 2 ports KVM Switch, 1920 x 1440 pixels, Grey

  • Long summary description Sedna USB 2 ports KVM switch Grey :

    Sedna USB 2 ports KVM Switch. Keyboard port type: USB, PS/2, Mouse port type: USB, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels. Product colour: Grey. Connectivity technology: Wired