Sedna Express Card USB 3.0 Adapter interface cards/adapter

  • Brand : Sedna
  • Product name : Express Card USB 3.0 Adapter
  • Product code : SE-EC-USB3-2
  • Category : Interface Cards/Adapters
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 6815
  • Info modified on : 10 Aug 2018 03:59:46
  • Long product name Sedna Express Card USB 3.0 Adapter interface cards/adapter :

    Express Card USB 3.0 Adapter

  • Short summary description Sedna Express Card USB 3.0 Adapter interface cards/adapter :

    Sedna Express Card USB 3.0 Adapter, ExpressCard, Black, Silver, CE, FCC, RoHS, DC, 5000 Mbit/s, Wired

  • Long summary description Sedna Express Card USB 3.0 Adapter interface cards/adapter :

    Sedna Express Card USB 3.0 Adapter. Host interface: ExpressCard. Product colour: Black, Silver, Certification: CE, FCC, RoHS. Power supply type: DC. Data transfer rate: 5000 Mbit/s, Connectivity technology: Wired, Supported data transfer rates: 480/12/1.5 Mbps