- Brand : LevelOne
- Product name : FCS-4020
- Product code : FCS-4020
- GTIN (EAN/UPC) : 4015867154250
- Category : Security Cameras
- Data-sheet quality : created/standardized by Icecat
- Product views : 54720
- Info modified on : 25 Sep 2023 12:16:52
-
Long product name LevelOne FCS-4020 security camera
:
Day/Night Speed Dome Pro Network Camera
-
LevelOne FCS-4020 security camera
:
FCS-4020 (NTSC/PAL) is the latest high performance speed dome network camera integrated with a SONY 35x zoom lens and Exview HAD CCD sensor. It is designed for professional outdoor surveillance applications that required high reliability, sharp images, and weatherproofing (IP66 rated).
Wide Dynamic Range (WDR), highest quality images, day/night available
With WDR technology enables that creates balanced, well-lit images, even when the camera is pointing directly into the sun. The FCS-4020 in corporate a removable IR-cut filter, It is capable of detection at near infrared light region with great proficiency, drastically improving light sensitivity, especially during the nighttime.
Electronic Image Stabilization
Featuring EIS technology, FCS-4020 can mitigate the influence of vibration caused by winds or camera rotation so as to ensure stable and recognizable image quality at all times. The 3D privacy mask function guarantees that private areas are completely sheltered even when the camera pans, tilts, and zooms. In addition, the FCS-4020 incorporates an SD/SDHC card slot so as to offer temporary on-board recording.
Powerful, feature rich IP Network Camera
FCS-4020 offers users the most advanced features, includes 3GPP mobile surveillance, dual-codec, dual-stream, two-way audio via SIP protocol, digital I/O, 802.1X authentication for network protection, and USB joystick for remote pan/tilt/zoom control. With LevelOne FCS-4020, these exceptional features provide efficient operational flexible to meet customers’ needs in surveillance. -
Short summary description LevelOne FCS-4020 security camera
:
LevelOne FCS-4020, CE, LVD, FCC, 0 - 90°, 0 - 360°, CCD, 25.4 / 4 mm (1 / 4"), 3.4 - 119 mm
-
Long summary description LevelOne FCS-4020 security camera
:
LevelOne FCS-4020. Certification: CE, LVD, FCC. Tilt angle range: 0 - 90°, Pan range: 0 - 360°. Sensor type: CCD, Optical sensor size: 25.4 / 4 mm (1 / 4"). Focal length range: 3.4 - 119 mm. Flash memory: 8 MB, Internal memory: 96 MB
Performance | |
---|---|
Certification | CE, LVD, FCC |
Camera | |
---|---|
Tilt angle range | 0 - 90° |
Pan range | 0 - 360° |
Image sensor | |
---|---|
Optical sensor size | 25.4 / 4 mm (1 / 4") |
Sensor type | CCD |
Lens system | |
---|---|
Focal length range | 3.4 - 119 mm |
Audio | |
---|---|
Built-in microphone |
Storage | |
---|---|
Flash memory | 8 MB |
Internal memory | 96 MB |
Ports & interfaces | |
---|---|
Ethernet LAN (RJ-45) ports | 1 |
Microphone in |
Power | |
---|---|
Power consumption (typical) | 45 W |
Power over Ethernet (PoE) |
Operational conditions | |
---|---|
Operating relative humidity (H-H) | -20 - 60% |
Weight & dimensions | |
---|---|
Weight | 3.8 kg |
Other features | |
---|---|
Power requirements | 24V AC, 2A, 50/60Hz |
Dimensions (WxDxH) | 200 x 200 x 270 mm |