- Brand : APC
- Product name : SY96K96H
- Product code : SY96K96H
- Category : Uninterruptible Power Supplies (UPSs)
- Data-sheet quality : created/standardized by Icecat
- Product views : 20389
- Info modified on : 04 Mar 2024 08:11:23
- Warranty: : 1 year
-
Long product name APC SY96K96H uninterruptible power supply (UPS) 96 kVA 96000 W
:
Symmetra PX 96kW Scalable, 400V
-
APC SY96K96H uninterruptible power supply (UPS) 96 kVA 96000 W
:
Audible alarms
Provide notification of changing flywheel conditions
InfraStruXure Central compatible
Enables centralized management via APC InfraStruXure® Central.
Modular design
Increases adaptability with an open architecture configurable to any IT environment.
Modular design
Modular construction - can be deployed as a non-standby and migrate to a standby (UPS) system.
LCD display
Alpha-Numeric Display which displays system parameters and alarms.
SmartSlot
Customize UPS capabilities with management cards.
Hot-swappable batteries
Ensures clean, uninterrupted power to protected equipment while batteries are being replaced
Generator compatible
Ensures clean, uninterrupted power to protected equipment when generator power is used.
Configurable for N+1 internal redundancy
Provides high availabilty through redundancy by allowing configuration with one more Power Module than is necessary to support the connected load.
Automatic self-test
Periodic battery self-test ensures early detection of a battery that needs to be replaced.
Battery modules connected in parallel
Delivers higher availability through redundant batteries.
Automatic internal bypass
Supplies utility power to the connected loads in the event of a UPS overload condition or fault.
Audible alarms
Provides notification of changing utility power and UPS conditions.
User-replaceable batteries
Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR)
Temperature-compensated battery charging
Prolongs battery life by regulating the charge voltage according to battery temperature. -
Short summary description APC SY96K96H uninterruptible power supply (UPS) 96 kVA 96000 W
:
APC SY96K96H, 96 kVA, 96000 W, Sealed Lead Acid (VRLA), 3.50 h, Black, CE,EN 50091-1,EN/IEC 62040-3,EN/IEC 62040-1-1,FCC Part 15 A,VFI-SS-111
-
Long summary description APC SY96K96H uninterruptible power supply (UPS) 96 kVA 96000 W
:
APC SY96K96H. Output power capacity: 96 kVA, Output power: 96000 W. Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 3.50 h. Product colour: Black, Certification: CE,EN 50091-1,EN/IEC 62040-3,EN/IEC 62040-1-1,FCC Part 15 A,VFI-SS-111. Width: 1200 mm, Depth: 1070 mm, Height: 1991 mm. Battery type: VRLA, Interface: SmartSlot, Output connections: 1x Hard Wire 5-wire (3PH + N + G)
Features | |
---|---|
Output power capacity | 96 kVA |
Output power | 96000 W |
Emergency Power Off (EPO) | |
Audible alarm(s) |
Battery | |
---|---|
Battery technology | Sealed Lead Acid (VRLA) |
Battery recharge time | 3.50 h |
Design | |
---|---|
Product colour | Black |
Certification | CE,EN 50091-1,EN/IEC 62040-3,EN/IEC 62040-1-1,FCC Part 15 A,VFI-SS-111 |
Operational conditions | |
---|---|
Operating temperature (T-T) | 0 - 40 °C |
Storage temperature (T-T) | -15 - 40 °C |
Operating relative humidity (H-H) | 0 - 95% |
Operational conditions | |
---|---|
Storage relative humidity (H-H) | 0 - 95% |
Operating altitude | 0 - 999.9 m |
Non-operating altitude | 0 - 15000 m |
Weight & dimensions | |
---|---|
Width | 1200 mm |
Depth | 1070 mm |
Height | 1991 mm |
Weight | 1748 kg |
Package weight | 1889 kg |
Other features | |
---|---|
Battery type | VRLA |
Interface | SmartSlot |
Output connections | 1x Hard Wire 5-wire (3PH + N + G) |
Input connection type | Hard Wire 5-wire (3PH + N + G) |
Nominal input voltage | 400 V |
Package dimensions (WxDxH) | 1696 x 1210 x 2140 mm |
Country | Distributor |
---|---|
|
2 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |
|
3 distributor(s) |
|
1 distributor(s) |
|
2 distributor(s) |
|
3 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |