- Brand : Gefen
- Product name : EXT-DVI-16416
- Product code : EXT-DVI-16416
- Category : Video Splitters
- Data-sheet quality : created/standardized by Icecat
- Product views : 13684
- Info modified on : 04 Apr 2019 11:05:41
-
Long product name Gefen EXT-DVI-16416 video splitter
:
EXT-DVI-16416, 16 x 16 DVI
-
Short summary description Gefen EXT-DVI-16416 video splitter
:
Gefen EXT-DVI-16416, DVI, 1920 x 1200 pixels, Silver, 431.8 x 185.42 x 88.9 mm
-
Long summary description Gefen EXT-DVI-16416 video splitter
:
Gefen EXT-DVI-16416. Video port type: DVI. Maximum resolution: 1920 x 1200 pixels, Product colour: Silver. Dimensions (WxDxH): 431.8 x 185.42 x 88.9 mm
Country | Distributor |
---|---|
|
1 distributor(s) |